EN
  • EN
  • DE

PJSMS12C

Part No PJSMS12C
Manufacturer Panjit
Description PENTA TVS/ZENER ARRAY FOR ESD AND LATCH-UP PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238534-PJSMS12C
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSMS12C CAD Model

Description

The PJSMS12C is a Transient Voltage Suppressor (TVS) diode from Panjit, designed to protect sensitive electronic components from voltage transients caused by ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and surge events. Its compact surface-mount package makes it ideal for space-constrained applications.

Applications:

  • Power Supplies: Protection of power input lines against voltage surges.
  • Data Lines: Safeguarding data interfaces like USB, Ethernet, and RS-232 from ESD.
  • Automotive Electronics: Protecting control units and sensors in automotive applications.
  • Industrial Equipment: Providing transient voltage protection for industrial control systems.
  • Telecommunications: Protecting communication lines and equipment from voltage spikes.

Features:

  • Low Clamping Voltage: Limits the voltage to a safe level during transient events.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Surface Mount Package: Enables automated assembly and efficient board space utilization.
  • High Surge Capability: Provides robust protection against high-energy transients.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Unidirectional Configuration: Designed to protect against positive voltage transients.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by transient voltage events, increasing the overall lifespan of the device.
  • Reduced Warranty Costs: Minimizes field failures due to ESD and surge events.
  • Simplified PCB Layout: The surface mount package allows for easy placement and routing on the PCB.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data applications.
  • Cost-Effective Protection: Provides a robust and reliable solution at a competitive price.

Additional Details:

The PJSMS12C is specifically designed to protect 12V circuits. It offers a high surge current capability, ensuring effective protection against significant voltage spikes. The surface mount package allows for easy integration into automated assembly processes. Its fast response time and low clamping voltage ensure that sensitive components are quickly and effectively protected from transient events. This TVS diode provides a reliable and cost-effective solution for protecting electronic equipment from voltage surges and ESD strikes.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess