Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276859-PJSMS24C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSMS24C CAD Model

Description

The PJSMS24C is a Transient Voltage Suppressor (TVS) diode from Panjit, designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The 'C' suffix generally indicates a bidirectional TVS diode, meaning it provides protection for both positive and negative transient voltages. This makes it suitable for applications where the polarity of the transient voltage is uncertain or can vary.

Applications

  • Automotive Electronics: Protection of automotive control units (ECUs) and sensor interfaces.
  • Industrial Equipment: Safeguarding industrial control systems and communication interfaces.
  • Power Supplies: Protecting power supply inputs from voltage surges.
  • Communication Lines: Providing transient protection for data and communication lines.
  • Lighting Systems: Protecting LED lighting systems from voltage spikes.

Features

  • Bidirectional Protection: Protects against both positive and negative transient voltages.
  • Low Clamping Voltage: Limits the voltage spike experienced by the protected components.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • Fast Response Time: Quickly reacts to transient events, providing immediate protection.
  • Surface Mount Package: Facilitates easy assembly and reduces board space.

Benefits

  • Enhanced System Reliability: Prevents damage to sensitive components from voltage transients, extending the lifespan of the equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges.
  • Lower Repair Costs: Protects against costly repairs by preventing component damage.
  • Improved Product Performance: Ensures stable and reliable operation of electronic devices.
  • Simplified Design: Bidirectional protection simplifies circuit design by eliminating the need for separate positive and negative protection devices.

Additional Details

The PJSMS24C is typically available in an SMA (Surface Mount Assembly) package. Key specifications include reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse power dissipation. The '24' in the part number likely refers to a 24V standoff voltage. It's essential to consult the datasheet for precise electrical characteristics and application guidelines. This device is designed to meet industry standards for surge protection, such as IEC 61000-4-5. The bidirectional characteristic is crucial for applications where the transient voltage polarity cannot be guaranteed.

You May Also Be Interested in

SECOS
PNP Silicon Planar
Lowest to $0.1837
ECAD model for PZT559
Pixelwork
Need more? Email Us
ECAD model for PW1232L
Pixelwork
Need more? Email Us
ECAD model for PW463A-10VL
Pixelwork
Need more? Email Us
ECAD model for PW166B-20TL
Pixelwork
Need more? Email Us
ECAD model for PW2300B-ES
Pixelwork
Need more? Email Us
ECAD model for PW365-20U
Princeton
Need more? Email Us
ECAD model for PT8214-TP
ON Semiconductor
Need more? Email Us
ECAD model for PWR025M
Princeton
Need more? Email Us
ECAD model for PT8300-S

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention