EN
  • EN
  • DE

PW2300B-ES

Part No PW2300B-ES
Manufacturer Pixelwork
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pixelwork
Win Source Part Number 284730-PW2300B-ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW2300B-ES CAD Model

Description

The PW2300B-ES, manufactured by Pixelworks, is a display processor designed for a range of video applications. This chip focuses on delivering essential image enhancement and scaling features, making it suitable for integration into devices like monitors, projectors, and other display systems. Its purpose is to optimize visual output and improve overall picture quality.

Applications:

  • Monitors: Enhances image clarity and optimizes scaling for desktop and professional monitors.
  • Projectors: Improves image quality and supports various projection resolutions.
  • Display Systems: Used in various display systems to enhance video processing capabilities.
  • Video Conferencing: Optimizes video quality for clear and efficient communication.
  • Digital Signage: Manages and improves displayed content for advertising and information purposes.

Features:

  • Effective Scaling Engine: Scales images to different display resolutions with enhanced clarity.
  • Image Enhancement Tools: Provides noise reduction and sharpness adjustments for better image quality.
  • Color Management Features: Offers color control and calibration options for accurate color representation.
  • Deinterlacing Support: Converts interlaced video signals to progressive scan for improved image quality.
  • Multiple Input Compatibility: Supports various video input formats, including HDMI and VGA.

Benefits:

  • Improved Image Quality: Delivers clearer and sharper images, enhancing the viewing experience.
  • Accurate Color Representation: Ensures colors are displayed accurately, which is essential for many applications.
  • Enhanced Display Performance: Optimizes video processing to reduce artifacts and improve overall display performance.
  • Versatile Integration: Supports various video inputs and display resolutions, providing flexible options.
  • Reliable Operation: Designed for stable and consistent performance in different operating environments.

The PW2300B-ES is a valuable component for enhancing visual quality in numerous display applications. Its comprehensive features contribute to improved picture clarity and overall display performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess