EN
  • EN
  • DE

NM43256AM-12L

Part No NM43256AM-12L
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258434-NM43256AM-12L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM43256AM-12L CAD Model

Description

The Product NM43256AM-12L from Texas Instruments is a high-performance, integrated circuit that is designed to provide advanced functionality and reliability.

  • Memory Type: Dynamic random-access memory (DRAM) chip
  • Storage Capacity: 256 kilobits
  • Speed: 12 nanoseconds
  • Applications: Computing, telecommunications, industrial, and consumer electronics
  • Power Consumption: Low-power consumption
  • Temperature Range: Wide temperature range
  • Error Detection and Correction: Advanced error detection and correction capabilities
  • Self-Refresh: Equipped with a self-refresh capability
  • Package: Compact, surface-mount package

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess