Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1241274-QRT812F
Manufacturer Homepage www.panjit.com.tw
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QRT812F CAD Model

Description

The QRT812F is a fast recovery rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient and rapid switching, such as in switching mode power supplies (SMPS), inverters, and other high-frequency circuits. Its low forward voltage drop and fast reverse recovery time minimize power losses and improve overall circuit performance. The QRT812F provides reliable rectification and protection in various electronic systems.

Applications

  • Switching Mode Power Supplies (SMPS): Used in the rectifier stage.
  • Inverters: Protecting MOSFETS/IGBTs in inverters.
  • Free-wheeling Diodes: Providing a path for inductive current during switching.
  • High-Frequency Rectification: Rectifying AC signals at high frequencies.
  • Power Factor Correction (PFC) Circuits: Improving power factor in electronic devices.

Features

  • Fast Recovery Time: Enables high-frequency operation.
  • Low Forward Voltage Drop: Reduces power dissipation.
  • High Surge Current Capability: Withstands transient current surges.
  • High Reliability: Ensures stable operation over a wide temperature range.
  • Small Package Size: Facilitates compact circuit designs.

Benefits

  • Improved Efficiency: Reduces power losses due to fast switching and low forward voltage drop.
  • Enhanced Circuit Performance: Enables efficient rectification at high frequencies.
  • Increased Reliability: Provides stable operation under various operating conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Protection Against Surges: Provides protection against voltage spikes.

Additional Details

The QRT812F typically has a reverse recovery time of less than 35ns and a forward voltage drop of approximately 0.9V at the rated current. Its peak repetitive reverse voltage is around 200V. It is commonly available in a DO-27 or similar package. It is RoHS compliant and suitable for lead-free soldering. The diode is designed to operate over a wide temperature range, ensuring reliable performance in different environments.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention