The SD1040CS is a Schottky Barrier Rectifier manufactured by Panjit. It is designed to offer high efficiency and fast switching speeds, making it suitable for a variety of applications where power loss needs to be minimized.
Applications:
- High-frequency inverters
- Freewheeling diodes in inductive loads
- Polarity protection applications
- DC-DC converters
- Switching mode power supplies (SMPS)
Features:
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- Guard ring structure for overvoltage protection
- Surface mount package
Benefits:
- Improved efficiency due to reduced forward voltage drop, minimizing power losses.
- Increased system reliability due to high surge current capability.
- Efficient operation in high-frequency applications due to fast switching speed.
- Enhanced protection against voltage spikes.
- Compact design due to surface mount package.
Technical Specifications:
The SD1040CS typically features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 1A. Its peak surge forward current (IFSM) can reach up to 25A. The forward voltage (VF) is typically around 0.5V at 1A. Operating temperature ranges from -55°C to +125°C.
This rectifier is commonly found in applications requiring efficient rectification and protection against voltage transients. Its robust design ensures stable performance under varying operating conditions.