EN
  • EN
  • DE

SS20100FL

Part No SS20100FL
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192787-SS20100FL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS20100FL CAD Model

Description

The SS20100FL is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification and features a low forward voltage drop, making it suitable for various power applications. The "FL" suffix typically refers to a specific package type, often indicating a flat lead configuration for improved thermal performance.

Applications:

  • Switching Power Supplies: Used as a rectifier in AC-DC power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Used in voltage regulation and conversion circuits to maintain a stable output voltage.
  • High-Frequency Inverters: Used for rectification in inverter circuits, converting DC voltage to AC voltage at a desired frequency.
  • Freewheeling Diodes: Protects inductive loads in circuits where switching elements are used, by providing a path for current during switching transitions.
  • Reverse Polarity Protection: Prevents damage to circuits due to incorrect power supply polarity.

Features:

  • High Surge Current Capability: Withstands large non-repetitive current surges without degradation or failure.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency in rectification applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Flat Lead Package (FL): Provides improved thermal performance compared to standard packages.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power loss, increasing overall system efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Better Thermal Performance: Flat lead package allows for more efficient heat dissipation, enabling higher operating currents.
  • Compact Design: Surface mount package saves board space, allowing for smaller and more densely populated designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SS20100FL typically features a repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 2A. The forward voltage (VF) is typically around 0.8V at 2A. The specific package type, indicated by "FL," is usually a variation of a standard surface mount package with modified leads for enhanced thermal conductivity. The operating temperature range is generally between -55°C to +150°C. The high surge current capability and fast switching speed make this rectifier suitable for demanding power applications. Refer to the manufacturer's datasheet for detailed package dimensions and thermal characteristics to ensure proper PCB layout and heatsinking for optimal performance. The 'FL' designation indicates a Flat Lead package, which provides improved thermal dissipation compared to standard SMA or SMB packages.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,870+ $0.0268 $50.1160
4,550+ $0.0220 $100.1000
7,045+ $0.0213 $150.0585
9,710+ $0.0206 $200.0260
12,500+ $0.0200 $250.0000
16,760+ $0.0179 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,690 pieces
MOQ: 1870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess