EN
  • EN
  • DE

AM79C970AVI

Part No AM79C970AVI
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005673-AM79C970AVI
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM79C970AVI CAD Model

Description

The AM79C970AVI, manufactured by Rochester Electronics, is a single-chip 10BASE-T Ethernet controller designed for use in PC-based network adapters. It provides a cost-effective and highly integrated solution for connecting personal computers to Ethernet networks. This component is a re-engineered device produced by Rochester Electronics, ensuring its availability and performance meet original specifications.

Applications

  • Network Interface Cards (NICs)
  • Embedded Systems with Ethernet Connectivity
  • PC Motherboards
  • Industrial Control Systems

Features

  • Single-chip 10BASE-T Ethernet controller
  • Supports IEEE 802.3 standards for Ethernet communication
  • Integrated Media Access Controller (MAC) and Physical Layer (PHY) transceiver
  • Auto-negotiation for automatic speed and duplex selection
  • Supports both twisted-pair and fiber-optic Ethernet connections
  • Diagnostic Loopback for enhanced system testing
  • Advanced power management features to minimize energy consumption
  • 16-bit ISA interface for seamless integration with PC systems

Benefits

  • Cost-effective solution for Ethernet connectivity
  • Reduced board space and component count due to high integration
  • Improved system performance with efficient data transfer rates
  • Simplified network management with auto-negotiation capabilities
  • Enhanced system reliability through diagnostic testing
  • Extended product lifecycle with Rochester Electronics' re-engineering process
  • Low power consumption suitable for energy-sensitive applications

Additional Details

The AM79C970AVI operates on a 5V power supply and is available in a variety of package options. It includes built-in buffers for transmit and receive data, enabling efficient data handling and minimizing CPU overhead. The device is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in demanding environments. It is a re-engineered component, offering a continued supply of this legacy chip, which is crucial for maintaining and extending the life of existing systems.

This Ethernet controller also supports a range of software drivers, making it compatible with various operating systems, including Windows and Linux. This wide compatibility simplifies system integration and ensures seamless operation in diverse network environments. The inclusion of loopback testing capabilities allows for easy diagnosis of network connectivity issues, reducing downtime and maintenance costs.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess