EN
  • EN
  • DE

UF2001CT

Part No UF2001CT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description ULTRAFAST RECOVERY RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1276861-UF2001CT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF2001CT CAD Model

Description

The UF2001CT is a fast recovery rectifier. It's designed for high-efficiency rectification in power supplies and other applications requiring fast switching speeds and low forward voltage drop. This device is typically used in pairs in secondary rectification circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in computers, TVs, and other electronic devices.
  • Freewheeling diodes in converters: Implemented in DC-DC converters and inverters.
  • Snubber diodes in PWM motor control: Protects transistors in motor control circuits.
  • High-frequency inverters: Facilitates efficient energy conversion in solar and wind power systems.

Features:

  • Fast recovery time: Enables efficient operation at high frequencies.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Provides protection against transient surges.
  • High reliability: Ensures stable performance and long service life.
  • Pb-free lead plating and RoHS compliance: Meets environmental standards.

Benefits:

  • Improved power supply efficiency: Reduces energy consumption and heat generation.
  • Enhanced system reliability: Protects sensitive components from voltage spikes.
  • Simplified circuit design: Reduces the number of required components.
  • Compact size: Enables integration in space-constrained applications.
  • Environmentally friendly: Meets RoHS standards for reduced environmental impact.

Additional Details:

The UF2001CT has a maximum repetitive peak reverse voltage of 50V and a maximum average forward rectified current of 2.0A. The forward voltage drop is typically around 0.85V. The recovery time is typically less than 35ns. The operating and storage junction temperature range is from -65°C to +150°C. It is commonly packaged in a TO-220 package. For specific electrical characteristics and more information, refer to the Panjit datasheet.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess