EN
  • EN
  • DE

DAN222M3T5G

Part No DAN222M3T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Common Cathode Silicon Dual Switching Diode | DIODE ARRAY GP 80V 100MA SOT723
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.2V at 100mA
Speed Small Signal =
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 100nA at 70V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style SMD
Manufacturer Package SOT-723
Supplier Device Package SOT-723
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 737855-DAN222M3T5G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAN222M3T5G CAD Model

Description

ON Semiconductor's DAN222M3T5G: A High-Performance Switching Diode

The DAN222M3T5G from ON Semiconductor is a high-quality switching diode that offers fast switching speeds and high reliability, making it ideal for a multitude of electronic applications. This small-signal diode, housed in a compact SOT-523 package, is designed for high-speed switching operations and is commonly used in applications such as signal processing, high-speed logic circuits, and general-purpose switching.

Key Features

  • Fast Switching Speed: The DAN222M3T5G provides quick response times, which is essential for high-frequency operations.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which helps to minimize power loss and improve efficiency in circuit operation.
  • High Conductance: With its high conductance, the DAN222M3T5G is capable of carrying significant current, making it suitable for a variety of applications.
  • Dual Diodes: The product contains two diodes in a series configuration, offering design flexibility and space-saving advantages on circuit boards.
  • Compact Package: The SOT-523 package is not only space-efficient but also offers excellent power dissipation for its size, which is critical for maintaining performance and longevity.

Applications

The versatility of the DAN222M3T5G allows it to be used in various electronic circuits. Some common applications include:

  • High-speed switching in digital circuits
  • Signal mixing and detection
  • Voltage clamping
  • Protection circuits
  • Logic gates

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DAN222M3T5G is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and reliability. Whether you're designing consumer electronics, automotive systems, or industrial controls, you can trust the DAN222M3T5G to meet your high-speed switching needs.

Environmental Compliance

In addition to its performance features, the DAN222M3T5G is compliant with RoHS (Restriction of Hazardous Substances), indicating that it is manufactured with environmental safety in mind. This compliance ensures that the product is suitable for use in a wide range of markets, including those that require adherence to strict environmental regulations.

Overall, the DAN222M3T5G from ON Semiconductor is a reliable and efficient choice for designers looking for a high-performance switching diode that does not compromise on speed, efficiency, or space.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2,215+ $0.0226 $50.0590
5,380+ $0.0186 $100.0680
8,335+ $0.0180 $150.0300
11,495+ $0.0174 $200.0130
14,795+ $0.0169 $250.0355
19,870+ $0.0151 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 2215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess