EN
  • EN
  • DE

MJH11018

Part No MJH11018
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 320361-MJH11018
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJH11018 CAD Model

Description

ON Semiconductor MJH11018 Power Transistor

The ON Semiconductor MJH11018 is a robust and high-performance NPN power transistor designed for a wide range of applications that demand high power and high speed. This bipolar transistor is capable of handling substantial voltage and current, making it an ideal choice for power amplification and switching applications. With a collector-emitter voltage (Vceo) of 150V and a collector current (Ic) of 20A, it can efficiently manage power in medium to high-power circuits.

One of the key features of the MJH11018 is its high gain bandwidth product (fT), which is typically 30 MHz. This characteristic makes it suitable for audio amplification, high-frequency switching, and other applications where speed is crucial. Additionally, the device boasts a high collector-emitter breakdown voltage, providing a good safety margin for applications that may experience voltage spikes or surges.

The MJH11018 comes in a robust and isolated TO-247 package, which not only facilitates heat dissipation but also provides excellent isolation from the mounting surface. This package is widely recognized for its reliability in high-power applications, and it allows for easier mounting on heat sinks, which is essential for maintaining thermal stability and prolonging the life of the transistor.

ON Semiconductor has designed the MJH11018 with multiple built-in features to enhance its performance and reliability. These include a fast switching speed, which reduces transition losses, and a low collector-emitter saturation voltage, which improves efficiency by minimizing power dissipation during operation. The device is also characterized by its high DC current gain, which allows for a higher output current for a given input signal, making it highly efficient for amplification purposes.

Whether you're designing power supplies, motor controllers, audio amplifiers, or any other system that requires reliable and efficient power handling, the MJH11018 from ON Semiconductor is an excellent choice. Its combination of high power capability, speed, and reliability in a robust package makes it a go-to component for engineers and designers looking to create high-performance electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3229 $73.2916
8+ $15.0335 $120.2680
12+ $14.5646 $174.7752
17+ $14.0945 $239.6065
22+ $13.6244 $299.7368
29+ $12.2153 $354.2437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess