EN
  • EN
  • DE

2SA1688-4-TR

Part No 2SA1688-4-TR
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153905-2SA1688-4-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1688-4-TR CAD Model

Description

The ON Semiconductor 2SA1688-4-TR is a high-quality PNP transistor that is designed to meet various circuit application needs. This electronic component is well-suited for amplification and switching applications, offering a blend of reliability and performance.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-243AA
  • Collector-Emitter Voltage (Vceo): 120V
  • Collector-Base Voltage (Vcbo): 120V
  • Emitter-Base Voltage (Vebo): 5V
  • Collector Current (Ic): 1A
  • Power Dissipation (Pd): 900mW
  • DC Current Gain (hFE): 70 to 400
  • Operating Temperature Range: -55°C to +150°C

Product Description

The 2SA1688-4-TR by ON Semiconductor is a PNP transistor that is commonly used in power management and signal processing applications. Its compact TO-243AA package makes it suitable for space-constrained applications, while its high voltage and current ratings allow it to handle significant power levels.

The transistor features a collector-emitter voltage of 120V and a collector current of up to 1A, making it capable of driving medium-power loads. Its power dissipation is rated at 900mW, which helps to ensure stability and longevity in continuous operation. The device also offers a DC current gain (hFE) range of 70 to 400, which provides flexibility in gain selection for amplification purposes.

With an operating temperature range of -55°C to +150°C, the 2SA1688-4-TR is built to withstand extreme conditions, ensuring reliable performance in a wide range of environments. This makes it an ideal choice for industrial, automotive, and consumer electronics where robustness is a critical factor.

ON Semiconductor's commitment to quality is evident in the 2SA1688-4-TR, which is designed to offer consistent performance and a long operational lifespan. Whether used in audio amplifiers, power supplies, or as a switch in various electronic circuits, this PNP transistor is an excellent choice for designers looking for a dependable component from a reputable manufacturer.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess