EN
  • EN
  • DE

SBAT54ALT3G

Part No SBAT54ALT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SBAT54
Other Names SBAT54ALT3GOSTR,2156-SBAT54ALT3G-OS,ONSONSSBAT54ALT3G,SBAT54ALT3G,SBAT54ALT3GOSDKR,SBAT54ALT3GOSCT
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283010-SBAT54ALT3G
Ultra Librarian 3D Model Ultra Librarian SBAT54ALT3G CAD Model

Description

ON Semiconductor SBAT54ALT3G Schottky Barrier Diode

The ON Semiconductor SBAT54ALT3G is a high-performance Schottky barrier diode designed to offer fast switching speeds and low forward voltage drop. This diode is well-suited for a variety of applications, including high-frequency rectification and voltage clamping. Its compact SOT-23 package makes it an excellent choice for space-constrained applications where size and power efficiency are critical.

Key Features:

  • Low Forward Voltage Drop: The SBAT54ALT3G features a low forward voltage drop which enhances power efficiency by minimizing losses during conduction.
  • Fast Switching Speed: With its Schottky barrier design, this diode provides rapid switching capabilities, making it ideal for high-speed circuitry and frequency converters.
  • Low Capacitance: The diode's low capacitance is beneficial for high-frequency applications as it reduces signal distortion and improves overall performance.
  • Reverse Voltage Protection: Capable of withstanding moderate reverse voltages, the SBAT54ALT3G offers protection against reverse bias conditions, enhancing the reliability of the circuit.
  • Surface Mount Package: The SOT-23 package allows for efficient assembly in automated manufacturing processes and helps save board space.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS directives, and is lead-free, making it suitable for use in various international markets.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Reverse battery protection
  • OR-ing diode
  • Voltage clamping
  • Automotive applications

The ON Semiconductor SBAT54ALT3G is a versatile component that offers robust performance in a variety of electronic circuits. Its combination of speed, efficiency, and small form factor makes it a reliable choice for designers looking to optimize their power management solutions. Whether used in consumer electronics, automotive systems, or industrial equipment, the SBAT54ALT3G delivers consistent, high-quality performance that engineers can trust.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess