EN
  • EN
  • DE

MC74LVX8053DR2

Part No MC74LVX8053DR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/Demultiplexer | IC MUX/DEMUX TRIPLE 2X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 25Ohm
Channel-to-Channel Matching (ΔRon) 8Ohm
Supply Voltage , Single (V+) 2.5V ~ 6V
-3db Bandwidth 120MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC74LVX8053
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219856-MC74LVX8053DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LVX8053DR2 CAD Model

Description

ON Semiconductor MC74LVX8053DR2: Triple 2-Channel Analog Multiplexer/Demultiplexer

The MC74LVX8053DR2 from ON Semiconductor is a versatile, low-voltage CMOS analog multiplexer/demultiplexer that is a part of their high-performance silicon-gate CMOS technology. This triple 2-channel analog multiplexer/demultiplexer is designed for 2.7V to 3.6V VCC operation, making it ideal for battery-operated and portable applications where low power consumption and a reduced footprint are critical.

Featuring three separate digital select inputs (S0, S1, and S2) and an enable input (E), the MC74LVX8053DR2 can control or switch three sets of two channels each. This functionality allows users to route signals from multiple input sources to the output or vice versa, providing a high degree of flexibility in signal management within electronic circuits.

The device exhibits low ON resistance (Ron) and a low OFF leakage current, which ensures minimal signal distortion and power loss. This is particularly important in applications where signal integrity is paramount, such as audio or video signal routing. Furthermore, the MC74LVX8053DR2's ON resistance is relatively flat over the full analog input range, ensuring consistent performance across different signal amplitudes.

Its pinout is designed to simplify the PCB layout, with all the critical control signals located near the edge of the device for easy access. The MC74LVX8053DR2 comes in a compact and robust SOIC-16 package, which is suitable for automated assembly processes and occupies minimal space on a circuit board.

Key features of the MC74LVX8053DR2 include:

  • Triple 2-channel multiplexing capability
  • Low power consumption, ideal for battery-operated devices
  • Wide operating voltage range (2.7V to 3.6V)
  • Minimal signal distortion with low ON resistance
  • High off isolation to prevent signal leakage between channels
  • Industry-standard SOIC-16 package

Whether you're designing consumer electronics, telecommunications equipment, or portable instrumentation, the MC74LVX8053DR2 from ON Semiconductor is an excellent choice for reliable and efficient analog signal routing.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess