Products specifications Report Issue?

Type Single Wire
Insulation Insulated
Style DIN
Size 2/0 AWG (70.00mm²)
Length - Overall 37.00mm
Length - Pin 20.00mm
Color Yellow
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635501-3201848
Ultra Librarian 3D Model Ultra Librarian 3201848 CAD Model

You May Also Be Interested in

Phoenix Contact
CONN FERRULE 24AWG YELLOW
Need more? Email Us
ECAD model for 3203037
Schneider Electric
CONN FERRULE 16AWG BLACK 1=1
Need more? Email Us
ECAD model for AZ5DE015
Phoenix Contact
CONN FERRULE DIN 8AWG RED
Lowest to $0.2613
ECAD model for 3200551
Weidmuller
CONN FERRULE 2 X 20AWG ORG
Need more? Email Us
ECAD model for 9037200000
Panduit Corp
CONN FERRULE DIN 14AWG YELLOW
Need more? Email Us
ECAD model for FSD79-8-D
Phoenix Contact
JUMPER TERM BLK 20POS FLAT PIN
Need more? Email Us
ECAD model for 3030365
Phoenix Contact
CONN FERRULE DIN 2/0AWG YELLOW
Need more? Email Us
ECAD model for 3201848
Phoenix Contact
CONN FERRULE 22AWG TURQUOISE
Lowest to $0.1456
ECAD model for 3203066
Phoenix Contact
CONN FERRULE DIN 24AWG SILVER
Need more? Email Us
ECAD model for 3202478

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention