EN
  • EN
  • DE
  • IT

AZ5DE015

Part No AZ5DE015
Manufacturer Schneider Electric
Catalog Terminal Blocks - Wire Ferrules
Description CONN FERRULE 16AWG BLACK 1=1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Two Wire
Insulation Insulated
Size Two x 16 AWG (1.50mm²)
Length - Overall 15.00mm
Length - Pin 8.00mm
Color Black
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1636873-AZ5DE015
Ultra Librarian 3D Model Ultra Librarian AZ5DE015 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN FERRULE DIN 24AWG SILVER
Need more? Email Us
Phoenix Contact
CONN FERRULE DIN 20AWG SILVER
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 26AWG GRAY / Gray Wire Ferrule Connector DIN 26 AWG (0.14mm²) Single Wire
Need more? Email Us
Phoenix Contact
CONN FERRULE DIN 16AWG BLACK
Lowest to $0.1444
Phoenix Contact
CONN FERRULE 26AWG GRAY
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 18AWG RED / Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Need more? Email Us
Phoenix Contact
CONN FERRULE 24AWG YELLOW
Lowest to $0.1097
Panduit Corp
CONN FERRULE DIN 4AWG / Wire Ferrule Connector DIN 4 AWG (25.00mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess