Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576148-CAP012DG
Ultra Librarian 3D Model Ultra Librarian CAP012DG CAD Model

Description

The CAP012DG is a specialized IC from the CAPZero™ series by Power Integrations.

  • Series: CAPZero™
  • Type: Capacitor discharge
  • Applications: Converter and ACDC
  • Package: Tube
  • Mounting Type: Surface Mount
  • Configuration: 8-SOIC
  • Standard Package: 100 pcs
  • Features: Programmable power management
  • Operating Temperature: -40°C to 125°C
  • Status: Discontinued

You May Also Be Interested in

Texas Instruments
IC DLP PMIC/LED DRV 100HTQFP / DLP PMIC, LED Driver 100-HTQFP (14x14)
Lowest to €47.5162
ECAD model for DLPA3005CPFD
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to €18.2610
ECAD model for MD5660DT-M-A
IXYS
IC DIGITAL CAPACITOR 6DFN / Digital Capacitor 6-DFN (2x2)
Need more? Email Us
ECAD model for NCD2400M1TR
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
Microchip Technology
Encoder 10-Pin DFN EP T/R / IC ENCODER PAR QWIKRADIO 10-MLF
Lowest to €1.4405
ECAD model for MICRF302YML-TR
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to €2.6536
ECAD model for TSI578A-10GILY
Maxim Integrated
Analog Switch Octal SPST 18-Pin SOIC W / IC SIGNAL LINE PROTECTOR 18-SOIC
Need more? Email Us
ECAD model for MAX4507CWN+
ON Semiconductor
X2DFN2 CU SNGL HPBF
Lowest to €0.1185
ECAD model for SESDU3121MXT5G
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI568A-10GCLY

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.9000 €49.5010
125+ €0.7385 €92.3084
195+ €0.7154 €139.5032
265+ €0.6923 €183.4689
340+ €0.6693 €227.5517
455+ €0.6000 €272.9917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention