Products specifications Report Issue?

Categories Uncategorized
Manufacturer Powtech
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834393-PT5322ETSP
Ultra Librarian 3D Model Ultra Librarian PT5322ETSP CAD Model

Description

The Powtech PT5322ETSP is an electronic component that is ideal for use in a variety of applications.

    You May Also Be Interested in

    Excelitas Technologies
    LASER HEAD (39635), 633NM, 17.0M
    Lowest to $271.6832
    ECAD model for 30635
    Amprobe
    MULTIMETER W/BATTERY TEST
    Need more? Email Us
    ECAD model for DM7C
    3M
    CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
    Need more? Email Us
    ECAD model for CF42SC 0.8MM A4
    Staco Energy Products Company
    VARIABLE TRANSFORMER 260V 10A
    Need more? Email Us
    ECAD model for J401
    Desco
    IONZR OH 40" W/LT-HEATER
    Lowest to $216.6189
    ECAD model for 60600
    Amphenol
    CONN ADAPTER 4P-4P F-F INLINE
    Need more? Email Us
    ECAD model for IA-A04F-A04F-0000-01
    Gedore Tools, Inc.
    VOLTAGE TESTER 6-24 V SLOTTED 3
    Need more? Email Us
    ECAD model for 4611
    Keystone Electronics
    PC TEST POINT MINIATURE
    Need more? Email Us
    ECAD model for 5029
    Excelitas Technologies
    LASER HEAD (39568), 543NM, 1.0MW
    Need more? Email Us
    ECAD model for 30606

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $31.3588
    ECAD model for PI3740-00-LGIZ
    Texas Instruments
    Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
    Lowest to $1.6886
    ECAD model for TPS82130SILR
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $1.8756
    ECAD model for EC2-5NU
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $5.9542
    ECAD model for SSD1963QL9
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL FULL UART 20QFN
    Lowest to $6.0306
    ECAD model for FT231XQ-R
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $6.8749
    ECAD model for ULN2803ADW
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0362
    ECAD model for BAS516
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.0175
    ECAD model for FT230XS-U
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 32-QFN
    Lowest to $12.0611
    ECAD model for FT232RQ-REEL
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0260
    ECAD model for FT4232HL-REEL
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4254
    ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $4.7879
    ECAD model for EPM3128ATC100-10N
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $6.8749
    ECAD model for ULN2803ADWR
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $10.4199
    ECAD model for BME280
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1568
    ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention