EN
  • EN
  • DE

PT2312L

Part No PT2312L
Manufacturer Princeton
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Princeton
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834358-PT2312L
Ultra Librarian 3D Model Ultra Librarian PT2312L CAD Model

Description

The PT2312L is a two-channel digital audio processor designed for a variety of audio applications. Manufactured by Princeton Technology Corp., this IC provides functions such as volume control, bass boost, and treble control, allowing for flexible audio signal manipulation and enhancement. It's commonly used in car audio systems, home theater receivers, and portable audio devices.

Applications:

  • Car Audio Systems: Used for volume, bass, and treble control in head units and amplifiers.
  • Home Theater Receivers: Integrated into audio processing stages for sound enhancement and customization.
  • Portable Audio Devices: Employed in portable CD players, MP3 players, and other devices for audio adjustments.
  • PC Multimedia Speakers: Utilized in active speaker systems for volume and tone control.
  • Audio Amplifiers: Used as a pre-amplifier stage for tone control.

Features:

  • Two-Channel Processing: Supports independent control of left and right audio channels.
  • Volume Control: Provides precise volume adjustment with a wide range.
  • Bass Boost: Enhances the low-frequency response for a richer bass sound.
  • Treble Control: Adjusts the high-frequency response for clear and crisp audio.
  • Low Distortion: Designed for low harmonic distortion to maintain audio fidelity.
  • I2C Control Interface: Offers a simple and flexible I2C interface for control by a microcontroller.

Benefits:

  • Improved Audio Quality: Enhances the listening experience through precise tone and volume control.
  • Customizable Sound: Allows users to tailor the audio output to their preferences.
  • Simplified Audio Processing: Integrates multiple audio processing functions into a single chip.
  • Easy Control: I2C interface simplifies integration with microcontrollers and other control systems.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The PT2312L operates typically from a 5V supply voltage. Its key parameters include a wide dynamic range and low total harmonic distortion plus noise (THD+N), ensuring high-quality audio output. The I2C control interface allows for easy integration with microcontrollers, enabling programmable volume, bass, and treble settings. This flexibility makes it ideal for a wide range of audio applications where precise control over the audio signal is desired. Furthermore, it helps reduce the overall component count and simplifies the design of audio systems.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess