Products specifications

Category Filters>Common Mode Chokes
Mfr Pulse Electronics Network
Series AE3003
Package Tape & Reel
Filter Type Signal Line
Number of Lines 2
Inductance @ Frequency 100 µH @ 100 kHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 1.5Ohm
Voltage Rating - DC 60V
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.256" L x 0.177" W (6.50mm x 4.50mm)
Height (Max) 0.108" (2.75mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 1840-AE3003TR,1840-AE3003CT,1840-AE3003DKR
Standard Package 2,000
Win Source Part Number 1000050-AE3003
Ultra Librarian 3D Model Ultra Librarian AE3003 CAD Model

Description

The Pulse AE3003 common mode choke is a filter designed for use in various electronic applications.

  • Temperature Range: -40°C to 125°C
  • Mounting: Surface mount
  • Packaging: Tape and reel
  • Standard Package: 2000
  • Category: Filter
  • ECCN: EAR99
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

TDK Corporation
CMC 100MA 2LN 50 OHM SMD
Lowest to $1.1948
ECAD model for MCZ1210DH500L2TA0G
Murata Electronics North America
CMC 80MA 4LN 240 OHM SMD
Lowest to $0.3503
ECAD model for DLP2ADN241HL4L
Wurth Electronics Inc
CMC 32UH 8.5A 2LN TH
Need more? Email Us
ECAD model for 744842932
Panasonic
Common Mode Chokes / Filters 0302 Common mode noose filter 90 ohm
Lowest to $0.0403
ECAD model for EXC14CS900H
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for 23Z104SMNL
Wurth Electronics Inc
CMC 1MH 3A 2LN TH
Lowest to $5.9527
ECAD model for 744822301
Eaton Bussmann
COMMON MODE CHOKE 230NH SMD / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for CTX66-19270-R
Laird-Signal Integrity Products
CMC 8A 6LN 300 OHM SMD
Lowest to $4.2805
ECAD model for CM4732V301R-10
Laird-Signal Integrity Products
CMC 51UH 800MA 2LN 3.8 KOHM SMD
Lowest to $10.4199
ECAD model for CC2824E513R-10

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6215 $64.8645
8+ $17.7409 $141.9272
12+ $17.1864 $206.2368
16+ $16.6320 $266.1120
21+ $16.0776 $337.6296
27+ $14.4143 $389.1861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 177 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention