Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Filter Type Signal Line
Number of Lines 2
Current Rating (Max) 350mA
Operating Temperature -40°C ~ 125°C
Ratings AEC-Q200
Mounting Type Surface Mount
Size / Dimension 0.256" L x 0.177" W (6.50mm x 4.50mm)
Height (Max) 0.108" (2.75mm)
Package / Case Horizontal, 4 PC Pad
Ultra Librarian 3D Model Ultra Librarian AE3005 CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CMC 4A 2LN TH
Need more? Email Us
ECAD model for DS1-30-0004
Wurth Electronics Inc
CMC 3.3MH 800MA 2LN TH
Need more? Email Us
ECAD model for 744861033
TE Connectivity
CMC 15MH 2A 2LN TH
Need more? Email Us
ECAD model for EH28-2.0-02-15M-X
TE Connectivity
CMC 90MH 1A 2LN TH
Need more? Email Us
ECAD model for EH35-1.0-02-90M
Wurth Electronics Inc
CMC 10.5MH 40A 3LN TH
Need more? Email Us
ECAD model for 744839010400
EPCOS (TDK)
CMC 4.7MH 600MA 2LN TH
Need more? Email Us
ECAD model for B82730U3601A020
Schurter Inc.
CMC 5A 2LN TH
Need more? Email Us
ECAD model for DLFL-0125-0501
TE Connectivity
CMC 5MH 6A 3LN TH
Need more? Email Us
ECAD model for RD5132-6-5M0
Schurter Inc.
CMC 500MA 2LN TH
Need more? Email Us
ECAD model for DS1-175-0001

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention