Products specifications Report Issue?

Package Tube
Product Status Obsolete
Transformer Type VDSL
Inductance 190µH
Mounting Type Through Hole
Size / Dimension 0.500" L x 0.350" W (12.70mm x 8.89mm)
Height - Seated (Max) 0.250" (6.35mm)
Ultra Librarian 3D Model Ultra Librarian B4021 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
PULSE XFMR 1:1:1 840UH / 840µH Pulse Transformer 1:1:1 Surface Mount
Lowest to $0.8598
ECAD model for PA2005NLT
Wurth Electronics Inc
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for 7490220122
Pulse
Pulse Transformer
Need more? Email Us
ECAD model for PA2932NL
Pulse
MDL 1G DIP QUAD PORTS N/A / 350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole
Need more? Email Us
ECAD model for G4P109N-A LF
Wurth Electronics Inc
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for 749020111
Pulse
XFMR CMC MODULE AECQ BATT MNGT / 150µH, 450µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.5934
ECAD model for HM2103NLT
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD
Lowest to $2.4257
ECAD model for T1068NL
Pulse
XFRMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for 23Z91SMNL-T
Pulse
XFRMR MODULE GIGABIT 1PORT 1:1 / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Lowest to $1.6468
ECAD model for H5062NLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention