Products specifications Report Issue?

Win Source Part Number 1050137-BX2564W
Categories OEM Parts(A-B)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BX2564W CAD Model

Description

The BX2564W is a common mode choke manufactured by Pulse. It is designed to suppress common mode noise in various electronic circuits and power lines. Its primary function is to attenuate unwanted noise signals that are common to multiple conductors, thereby improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • Power supplies
  • LED lighting
  • Networking equipment (e.g., Ethernet)
  • USB interfaces
  • Data communication lines

Features

  • High common mode impedance: Effectively attenuates common mode noise.
  • Low differential mode impedance: Minimizes signal attenuation for desired signals.
  • Compact size: Allows for use in space-constrained applications.
  • High current capability: Can handle high current levels without saturation.
  • RoHS compliant: Compliant with environmental regulations restricting hazardous substances.

Benefits

  • Noise reduction: Reduces EMI and improves signal integrity.
  • Improved system performance: Minimizes interference with other sensitive circuits.
  • Compact design: Enables smaller and more compact product designs.
  • Reliable performance: Provides consistent and reliable noise suppression.
  • Environmentally friendly: Complies with environmental regulations.

Additional Details

The BX2564W is typically characterized by its inductance value, current rating, and DC resistance. The common mode impedance is frequency-dependent and should be selected based on the frequency range of the expected noise. The insertion loss, which is the attenuation of the desired signal, should be minimized. The choke is often used in conjunction with other EMI suppression components, such as capacitors, to create a comprehensive EMI filter. The datasheet provides detailed electrical characteristics, mechanical dimensions, and soldering recommendations. Proper placement and orientation of the choke on the PCB are important for optimal performance. The part is used in applications to meet specific EMC standards.

You May Also Be Interested in

Diodes Incorporated
SWITCHING DIODE BVR <= 100V SOT2 / Diode Standard 85 V 215mA (DC) Surface Mount SOT-23-3
Lowest to $0.1936
ECAD model for BAS116Q-7-F
Infineon Technologies
RF DIODE PIN 50V 250MW SOT23-3 / RF Diode PIN - 1 Pair Series Connection 50V 100 mA 250 mW PG-SOT23
Lowest to $0.2496
ECAD model for BAR6304E6327HTSA1
Infineon Technologies
Need more? Email Us
ECAD model for BAS40Q62702-D339
Rohm Semiconductor
3XHABR 1.5A 36V HSOP28 SMD
Need more? Email Us
ECAD model for BA6444FP-E2
Panjit
SURFACE MOUNT DUAL ISOLATED OPPO / Diode Array 2 Independent Schottky 100 V 400mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAS100ATB6_R1_00001
EPCOS (TDK)
SAW Filter 307.2MHz 50 Ohm SMD 12-Pin
Need more? Email Us
ECAD model for B39311-B5251-H810
Vishay
DIODE GEN PURP 75V 250MA SOD323 / Diode Standard 75 V 250mA Surface Mount SOD-323
Lowest to $0.0453
ECAD model for BAS16WS-HE3-08
ON Semiconductor
Need more? Email Us
ECAD model for BAT54L1
EPCOS (TDK)
Need more? Email Us
ECAD model for B39421-R714-Z10

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention