Products specifications

Package Bulk
Product Status Obsolete
RF Family/Standard Cellular, WiFi
Frequency Group Wide Band
Frequency (Center/Band) 829MHz, 1.94GHz, 2.5GHz, 5.4GHz
Frequency Range 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz
Antenna Type Dome
Number of Bands 4
VSWR 1.7
Gain 2dBi, 5dBi
Power - Max 50 W
Termination Connector
Mounting Type Panel Mount
Height (Max) 4.720" (119.88mm)
Applications 2G, 3G, 4G, LTE, Wi-Fi, WiMax™
Ultra Librarian 3D Model Ultra Librarian DAS500MDMIMO CAD Model

Description

NULL

You May Also Be Interested in

Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
ECAD model for RAZ32012DM
Taoglas Limited
RF ANT 1.575GHZ MOD SMB MAGNETIC
Need more? Email Us
ECAD model for AA.105.301621
Pulse
ANTENNA HELIX SMT 860-930MHZ
Lowest to $3.2158
ECAD model for W3136
Pulse
RF ANT 5.8GHZ WHIP STR N FEM
Need more? Email Us
ECAD model for RO5806NF
Pulse
RF ANT 886MHZ/2.4GHZ PCB TRACE
Need more? Email Us
ECAD model for W3330
Taoglas Limited
RF ANT 915MHZ WHIP STR SMA MALE
Need more? Email Us
ECAD model for TI.09.A.0111
TE Connectivity
RF ANT 418MHZ WHIP STR RP-SMA ML
Need more? Email Us
ECAD model for ANT-418-CW-RH
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
ECAD model for FXP831.09.0100C
MACOM Technology Solutions
RF ANT 215MHZ SMD
Need more? Email Us
ECAD model for PHA4000-2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention