Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tube
Product Status Obsolete
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Type Surface Mount
Size / Dimension 1.000" L x 0.385" W (25.40mm x 9.78mm)
Height - Seated (Max) 0.230" (5.84mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.09 oz (2.56 g)
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 587833-E2003QNL
Ultra Librarian 3D Model Ultra Librarian E2003QNL CAD Model

Description

The 587833-E2003QNL is a pulse transformer designed for use in transformers in pulse applications.

  • Category: Transformers - Pulse Transformers
  • Applications: Isolation and Data Interface
  • Size: 1.000" L x 0.385" W (25.40mm x 9.78mm)
  • Mounting: Surface Mount
  • Product Status: Obsolete
  • Manufacturer: Pulse
  • Package: 20 pcs
  • Weight: 0.09 oz (2.56 g)
  • Seated Height: 0.230" (5.84mm)
  • Operating Temperature: 0°C to 70°C
  • REACH Regulations: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:1/1:2 1.2MH SMD
Lowest to $2.7283
ECAD model for TX1344NL
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $1.4662
ECAD model for HX1224CNL
Pulse
MOD SIN 1GD 1:1 HF SMD
Need more? Email Us
ECAD model for HB5006HLT
Pulse
MODULE PC CARD SNGL LAN 16PCMCIA / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for H0009
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX2690LNLT
Halo Electronics Inc
ISO MOD 1G 24P SMD
Need more? Email Us
ECAD model for TG1G-S031NYRL
Pulse
MODULE QUAD 1GPP 1:1 SMT TU
Lowest to $11.8182
ECAD model for HX6400NL
Pulse
XFRMR LAN ISOL 10BASET 1:2.5 SMD
Lowest to $1.6673
ECAD model for E2023FNL
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC / Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Lowest to $2.4475
ECAD model for H5007

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention