Products specifications

Package Bag
Product Status Active
RF Family/Standard Navigation
Frequency Group Wide Band
Frequency (Center/Band) 892MHz, 1.575GHz, 1.94GHz
Frequency Range 824MHz ~ 960MHz, 1.71GHz ~ 2.71GHz
Antenna Type Dome
Number of Bands 3
VSWR 2
Gain 2dBi, 5dBi, 26dBi
Termination SMA
Ingress Protection IP67
Height (Max) 1.300" (33.02mm)
Applications GPS
Ultra Librarian 3D Model Ultra Librarian GPSCP02 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
RF ANT 5.4GHZ BLADE NMO BASE MT
Need more? Email Us
ECAD model for SLPT4900NMOHFW
Pulse
ANT STEALTH BLADE 2.4-2.5
Need more? Email Us
ECAD model for SB24003
Taoglas Limited
RF ANT 915MHZ WHIP STR SMA MALE
Need more? Email Us
ECAD model for TI.09.A.0111
Pulse
ANT CHR SPEC BASE-WHP 3DB 806
Need more? Email Us
ECAD model for NMOSPEC800
Taoglas Limited
RF ANT 2.4GHZ FLAT BAR RP-SMA ML
Need more? Email Us
ECAD model for WSA.2400.A.101151
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE CAB ADH
Need more? Email Us
ECAD model for RFPCA460605NNAB301
TE Connectivity
RF ANT 418MHZ WHIP STR RP-SMA ML
Need more? Email Us
ECAD model for ANT-418-CW-RH
Pulse
ANTENNA 698-960MHZ/2179-3800MHZ
Need more? Email Us
ECAD model for W1096
Pulse
ANT EXT 430-435MHZ SMA MALE
Need more? Email Us
ECAD model for W1076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention