Products specifications

Package Tape & Reel (TR)
Product Status Active
Type Wirewound
Inductance 400 nH
Tolerance ±20%
Current Rating (Amps) 38 A
Current - Saturation (Isat) 43A
Shielding Shielded
DC Resistance (DCR) 0.91mOhm
Operating Temperature -40°C ~ 130°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.425" L x 0.362" W (10.80mm x 9.20mm)
Height - Seated (Max) 0.315\
Ultra Librarian 3D Model Ultra Librarian PG0702.401NLT CAD Model

Description

NULL

You May Also Be Interested in

Susumu
FIXED IND 220NH 9A 6.6 MOHM SMD
Need more? Email Us
ECAD model for PCMB042T-R22MS
Abracon LLC
FIXED IND 39NH 1A 150 MOHM SMD
Need more? Email Us
ECAD model for AISC-1008-R039J-T
Eaton Bussmann
FIXED IND 330UH 435MA 1.5OHM SMD
Need more? Email Us
ECAD model for DRA74-331-R
TDK Corporation
FIXED IND 470UH 600MA 795MOHM SM
Need more? Email Us
ECAD model for CLF12555T-471M-H
Bourns Inc.
FIXED IND 39MH 30MA 80 OHM TH
Need more? Email Us
ECAD model for RL622-393K-RC
Bourns Inc.
FIXED IND 68UH 5.1A 44 MOHM TH
Need more? Email Us
ECAD model for 2100HT-680-V-RC
Bourns Inc.
FIXED IND 220UH 500MA 760MOHM TH
Need more? Email Us
ECAD model for RL875S-221K-RC
TDK Corporation
FIXED IND 180NH 70A 0.18MOHM SMD
Lowest to $2.9771
ECAD model for VLBS1007083T-R18L
TDK Corporation
FIXED IND 6.8UH 1.15A 116MOHM SM
Need more? Email Us
ECAD model for VLCF4024T-6R8N1R1-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention