Products specifications

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Pulse Electronics Power
Series PG1096NL
Package Tape & Reel
Type Wirewound
Inductance 2.25 µH
Tolerance ±20%
Current Rating (Amps) 45 A
Current - Saturation (Isat) 55A
Shielding Unshielded
DC Resistance (DCR) 1.2mOhm Max
Temperature Range - Operating -40°C ~ 130°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 1.024" L x 1.024" W (26.00mm x 26.00mm)
Height - Seated (Max) 0.583" (14.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names PG1096.252NLT-ND,553-3731-2,553-3731-1,-PG1096.252NLT,553-3731-6
Standard Package 60
Win Source Part Number 1176680-PG1096.252NLT
Ultra Librarian 3D Model Ultra Librarian PG1096.252NLT CAD Model

Description

The Pulse PG1096.252NLT is a wirewound fixed inductor that falls under the category of electronic components.

  • Win Source Part Number: 1176680-PG1096.252NLT
  • Series: PG1096NL
  • Height: 0.583 inches
  • Tolerance: ±20%
  • DC Resistance: 1.2mOhm Max
  • Current Rating: 45A
  • Package/Case: Non-Standard
  • Mounting Type: SMD (SMT)
  • Temperature Range: -40°C to 130°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Eaton Bussmann
FIXED IND 330UH 435MA 1.5OHM SMD
Need more? Email Us
ECAD model for DRA74-331-R
TDK Corporation
FIXED IND 180NH 70A 0.18MOHM SMD
Lowest to $2.9771
ECAD model for VLBS1007083T-R18L
Eaton Bussmann
FIXED IND 7.8UH 10A 19.4MOHM SMD
Need more? Email Us
ECAD model for HCMA1305-7R8-R
Sumida America Components Inc.
FIXED IND 10UH 5.3A 22 MOHM TH
Need more? Email Us
ECAD model for RCH110NP-100M
Eaton Bussmann
FIXED IND 463NH 35A 0.42MOHM SMD
Need more? Email Us
ECAD model for FP1109-R47-R
Bourns Inc.
FIXED IND 4.7MH 130MA 7.89OHM TH
Need more? Email Us
ECAD model for RL895-472K-RC
Bourns Inc.
FIXED IND 275UH 2A 240 MOHM TH
Need more? Email Us
ECAD model for 5704-RC
Bourns Inc.
FIXED IND 560UH 800MA 696MOHM TH
Need more? Email Us
ECAD model for 1110-561K-RC
Bourns Inc.
FIXED IND 10UH 3.2A 15 MOHM TH
Need more? Email Us
ECAD model for RLB1314-100ML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention