EN
  • EN
  • DE

REG90340

Part No REG90340
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 293020-REG90340
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG90340 CAD Model

Description

The Pulse REG90340 is a high-performance common mode choke designed for noise filtering in various electronic applications. Common mode chokes are essential components in reducing unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) that can disrupt the proper functioning of electronic devices.

Applications:

  • Power supplies: Used to filter common-mode noise from AC power lines, ensuring clean power delivery to sensitive electronic components.
  • Networking equipment: Implemented in Ethernet and other network interfaces to suppress common-mode noise and improve signal integrity.
  • Data lines: Employed in USB, HDMI, and other data communication lines to reduce EMI and ensure reliable data transmission.
  • Audio equipment: Used to filter noise in audio circuits, enhancing audio quality and reducing unwanted distortions.
  • Industrial control systems: Applied in industrial automation equipment to mitigate noise and improve the reliability of control signals.

Features:

  • High common mode impedance: Provides effective attenuation of common mode noise across a wide frequency range.
  • Low differential mode impedance: Minimizes signal distortion and insertion loss, ensuring that the desired signal passes through with minimal attenuation.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High current handling capability: Designed to handle substantial current without saturation or performance degradation.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Improved EMI/RFI suppression: Effectively reduces unwanted noise, leading to enhanced system performance and reliability.
  • Enhanced signal integrity: Minimizes signal distortion and ensures reliable data transmission.
  • Reduced noise in power supplies: Provides clean power to sensitive components, improving overall system stability.
  • Compliance with regulatory standards: Helps equipment meet FCC, CE, and other EMI/RFI compliance requirements.
  • Increased system reliability: Protects sensitive components from damage caused by noise and interference.

The Pulse REG90340 common mode choke is constructed with high-quality materials and designed for optimal performance. Its specifications typically include inductance values, impedance characteristics, current ratings, and operating temperature ranges. For detailed specifications, consult the product datasheet. This choke is a critical component for ensuring the electromagnetic compatibility and reliability of electronic devices in a wide range of applications.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess