EN
  • EN
  • DE

LTC6416IDDB#TRMPBF

Part No LTC6416IDDB#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 2GHZ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type Buffer
Number of Circuits 1
Output Type Differential
SR - Slew Rate 3400 V/μs
-3db Bandwidth 2GHz
Current - Input Bias 5μA
Voltage - Input Offset 500μV
Operating Supply Current 42mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 732214-LTC6416IDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6416
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC6416IDDB#TRMPBF CAD Model

Description

LTC6416IDDB#TRMPBF High-Speed Differential Amplifier

The LTC6416IDDB#TRMPBF is a high-speed, low-distortion, differential amplifier designed by Linear Technology to cater to the demanding requirements of applications such as driving high-speed analog-to-digital converters (ADCs), differential signal processing, and high-performance communications systems. This versatile component is a testament to Linear Technology's commitment to providing high-quality, reliable components for the electronics industry.

Key Features:

  • High Bandwidth: The LTC6416IDDB#TRMPBF offers a wide bandwidth of 2.8GHz, which is ideal for high-speed signal processing applications.
  • Low Distortion: It has excellent harmonic distortion performance, making it suitable for precision applications where signal integrity is paramount.
  • Adjustable Gain: The device provides a fixed gain of 2V/V with the ability to adjust the gain externally if necessary, offering flexibility in various use cases.
  • Output Clipping Indicator: A unique feature of this amplifier is the output clipping indicator, which provides a flag when the output signal is about to clip, allowing for better signal management.
  • Single 3.3V or 5V Supply: The LTC6416IDDB#TRMPBF operates on a single 3.3V or 5V supply, simplifying power supply design.
  • Differential Inputs and Outputs: It supports fully differential inputs and outputs, which is critical for reducing common-mode noise and improving signal quality.

Applications:

  • Driving High-Speed ADCs
  • Differential Data Acquisition Systems
  • Communications Systems
  • Signal Processing
  • Automated Test Equipment

The LTC6416IDDB#TRMPBF is packaged in a compact 8-lead DFN package with a temperature range of -40°C to 85°C, ensuring reliable operation in a variety of environments. Linear Technology's attention to detail and quality control means that this differential amplifier is a robust and dependable solution for engineers looking to enhance their high-speed signal processing capabilities.

Whether you are designing a state-of-the-art digital oscilloscope, a high-speed data acquisition system, or any application that requires precise and fast signal amplification, the LTC6416IDDB#TRMPBF from Linear Technology is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0000 $52.0000
10+ $10.6667 $106.6670
15+ $10.3333 $154.9995
20+ $10.0000 $200.0000
26+ $9.6667 $251.3342
35+ $8.6667 $303.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess