Products specifications

Package Box
Product Status Active
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 465MHz
Frequency Range 410MHz ~ 520MHz
Antenna Type Dome
Number of Bands 1
VSWR 1.5
Gain 2.3dBi
Power - Max 60 W
Termination N Type Female
Ingress Protection IP67
Mounting Type Bracket Mount
Height (Max) 8.638" (219.40mm)
Applications LTE
Ultra Librarian 3D Model Ultra Librarian RO450NFKIT CAD Model

Description

NULL

You May Also Be Interested in

Siretta Ltd
RF ANT 880MHZ/2.2GHZ WHIP STR
Need more? Email Us
ECAD model for OSCAR40/5M/LL/SMAM/S/S/33
Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
ECAD model for AP.35A.07.0054A
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH CAB ADH
Need more? Email Us
ECAD model for FXP73.09.0100A
TE Connectivity
RF ANT 892MHZ/1.85GHZ FLAT BAR
Need more? Email Us
ECAD model for ANT-DB1-HDP-RPS
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
ECAD model for FXP72.07.0053A
Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us
ECAD model for PC23.09.0100A
STMicroelectronics
Chip Antenna 2.4GHz
Lowest to $0.5955
ECAD model for ANT8120
Taoglas Limited
RF ANT 433MHZ WHIP RA SMA MALE
Need more? Email Us
ECAD model for TI.10.0112
Taoglas Limited
RF ANT 892MHZ/1.94GHZ DOM SMA 1M / 892MHz, 1.94GHz Iridium, GLONASS, GPS Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5dBi SMA Male Panel Mount
Need more? Email Us
ECAD model for MA602.A.ABJ.002

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention