Products specifications

Package Bag
Product Status Active
Frequency Group VHF (f < 300MHz)
Frequency (Center/Band) 178.5MHz
Frequency Range 136MHz ~ 221MHz
Antenna Type Helical
Number of Bands 1
Termination MD
Mounting Type Connector Mount
Height (Max) 7.000" (177.80mm)
Ultra Librarian 3D Model Ultra Librarian SPHL14FT CAD Model

Description

NULL

You May Also Be Interested in

Taiyo Yuden
Multilayer Chip Antenna 2.4GHz
Lowest to $0.7146
ECAD model for AH316M245001
Taoglas Limited
RF ANT 1.6GHZ MODULE SMA ML MAG
Need more? Email Us
ECAD model for IAA.01.121111
TE Connectivity
RF ANT 2.45GHZ/5.3GHZ WHIP TILT
Need more? Email Us
ECAD model for ANT-DB1-RAF-SMA
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
ECAD model for APAE1575R2520ABDD7-T
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP TILT / 750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.4GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Tilt RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi SMA Male Connector Mount
Need more? Email Us
ECAD model for TG.10R.A.0113
TE Connectivity
RF ANT 892MHZ/1.85GHZ FLAT BAR
Need more? Email Us
ECAD model for ANT-DB1-HDP-RPS
TE Connectivity
RF ANT 418MHZ WHIP CTR CAB 180\
Need more? Email Us
ECAD model for ANT-418-MHW-RPS-L
Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
ECAD model for AP.35A.07.0054A
Nearson Inc.
RF ANT 829MHZ/2.2GHZ DOME N FEM / 829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dBi, 5dBi N Type Female Panel Mount
Need more? Email Us
ECAD model for EM-B40004-NJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention