Products specifications

Manufacturer Won-Top Electronics
Win Source Part Number 1180001-HER202
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HER202 CAD Model

Description

The HER202 is a High-Efficiency Rectifier diode manufactured by Won-Top Electronics. It is designed for applications requiring fast switching and efficient rectification. This diode is commonly used in power supplies, inverters, and other power electronic circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • Freewheeling Diodes
  • DC-DC Converters
  • Power Adapters
  • General Rectification Purposes

Features:

  • High-Efficiency Rectification: Minimizes power losses during AC-DC conversion.
  • Fast Recovery Time: Enables efficient operation in high-frequency circuits.
  • Low Forward Voltage Drop: Reduces conduction losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • High Reliability: Designed for stable and dependable performance.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion applications.
  • Enhanced System Reliability: High surge current capability protects the circuit from damage due to transient events.
  • Reduced Power Dissipation: Low forward voltage drop minimizes heat generation.
  • Stable Performance: Designed for consistent and reliable operation under various conditions.
  • Compact Design: Allows for integration into smaller electronic devices.

Additional Details:

The HER202 typically has a reverse voltage rating of 200V and a forward current rating of 2A. It is generally available in a DO-15 package. Key parameters include the peak repetitive reverse voltage, average forward rectified current, peak forward surge current, and reverse recovery time. Consulting the manufacturer's datasheet is essential for determining the specific electrical characteristics and operating conditions. Proper thermal management is also important for maintaining the device within its operating temperature range and ensuring long-term reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention