Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 351177-T1532NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1532NL CAD Model

Description

The Pulse T1532NL is a surface mount device (SMD) Ethernet transformer designed for signal isolation and impedance matching in 10/100Base-T Ethernet applications. It is a key component in Ethernet interface circuits, providing electrical isolation between the physical layer (PHY) and the network.

Applications:

  • Ethernet Network Interface Cards (NICs): Used in network interface cards for desktop computers, laptops, and servers to provide Ethernet connectivity.
  • Embedded Systems with Ethernet Connectivity: Integrated into embedded systems that require Ethernet communication, such as industrial controllers, IoT devices, and automation equipment.
  • Routers and Switches: Employed in routers and switches to provide signal isolation and impedance matching between Ethernet ports.
  • Power over Ethernet (PoE) Devices: Utilized in PoE devices to isolate the data and power signals, ensuring safe and reliable operation.
  • Ethernet Modules: Found in various Ethernet modules used for adding Ethernet connectivity to existing systems.

Features:

  • Surface Mount Design: Enables automated assembly and soldering processes, reducing manufacturing costs.
  • Compliant with IEEE 802.3 Standards: Meets the electrical and performance requirements of the IEEE 802.3 Ethernet standards for 10/100Base-T.
  • High Isolation Voltage: Provides a high level of electrical isolation between the primary and secondary windings, protecting connected devices from voltage surges and ground loops.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient data transmission.
  • Compact Size: Designed with a small footprint to save board space.

Benefits:

  • Enhanced Electrical Isolation: Protects sensitive electronic circuits from voltage transients and ground loops, improving system reliability.
  • Improved Signal Integrity: Ensures proper impedance matching and signal balance, reducing signal reflections and distortion.
  • Compliance with Ethernet Standards: Facilitates compliance with IEEE 802.3 Ethernet standards.
  • Cost-Effective Solution: Provides a cost-effective solution for Ethernet interface circuits.
  • Easy Integration: Simplifies the integration of Ethernet connectivity into various electronic devices.

Additional Details:

The T1532NL transformer is characterized by its inductance, turns ratio, and isolation voltage. The inductance is typically specified in microhenries (µH), and the turns ratio defines the voltage transformation between the primary and secondary windings. The isolation voltage is a critical parameter that indicates the maximum voltage the transformer can withstand between the windings without breakdown. Other important specifications include the return loss, insertion loss, and common mode rejection ratio (CMRR), which measure the transformer's ability to maintain signal integrity and reject unwanted noise.

This transformer is designed to operate over a wide temperature range and is suitable for use in harsh environments. The materials used in its construction are chosen for their high reliability and resistance to environmental factors. The T1532NL is commonly used in conjunction with other Ethernet components, such as PHY chips, connectors, and magnetics, to create a complete Ethernet interface circuit.

You May Also Be Interested in

Texas Instruments
NTSC PAL VIDEO DECODER
Need more? Email Us
ECAD model for TVP5020CPFP
MSTAR
Need more? Email Us
ECAD model for TSUMU58PWHJ-LF-1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TTC13003L.E6F
Inpaq
Lowest to $0.3764
ECAD model for TVLS14302AC0
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TV0068A02SAAGD
ELAN Microelectronics
Lowest to $35.0358
ECAD model for TVA0500N06W3S
TDK Corporation
Need more? Email Us
ECAD model for TW6407
MSTAR
Lowest to $7.3050
ECAD model for TSUMU58NWHL-LF-1
MSTAR
Need more? Email Us
ECAD model for TSUMU88EDI-LF-5

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 163 pieces
MOQ: 10 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention