EN
  • EN
  • DE

X-1579

Part No X-1579
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 403680-X-1579
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X-1579 CAD Model

Description

The X-1579 is a component manufactured by Pulse Electronics. Based on Pulse's typical product lines, it's highly probable that this is a LAN transformer or Ethernet transformer. These transformers are designed to provide electrical isolation and impedance matching in Ethernet and other networking applications.

Applications:

  • Ethernet Network Interfaces: Providing isolation and impedance matching in 10/100/1000Base-T Ethernet ports.
  • LAN Adapters: Used in network interface cards (NICs) to connect devices to a local area network (LAN).
  • Routers and Switches: Providing isolation and signal conditioning in networking equipment.
  • Embedded Systems: Integrating Ethernet connectivity into embedded devices.
  • Power over Ethernet (PoE) Devices: Supporting PoE applications by providing isolation between the power and data lines.

Features:

  • Electrical Isolation: Provides galvanic isolation to protect equipment and users from high voltages.
  • Impedance Matching: Matches the impedance of the Ethernet PHY to the cable, ensuring optimal signal transfer.
  • Common Mode Noise Rejection: Reduces common-mode noise to improve signal integrity.
  • Low Insertion Loss: Minimizes signal attenuation for better network performance.
  • Compact Size: Designed for space-constrained applications.

Benefits:

  • Improved Network Reliability: Protects equipment from voltage surges and noise.
  • Enhanced Signal Integrity: Ensures clear and reliable data transmission.
  • Compliance with Ethernet Standards: Meets the requirements of various Ethernet standards (e.g., IEEE 802.3).
  • Simplified Design: Provides a complete solution for Ethernet interface requirements.
  • Reduced Electromagnetic Interference (EMI): Minimizes unwanted noise emissions from the Ethernet interface.

Without the official Pulse Electronics datasheet, precise specifications such as turns ratio, inductance, isolation voltage, and operating temperature range cannot be definitively stated. It is vital to consult the Pulse Electronics documentation for the X-1579 to obtain complete electrical characteristics, physical dimensions, and recommended operating conditions. It is very important to know the isolation voltage for safety-critical applications.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess