EN
  • EN
  • DE

QFE1045

Part No QFE1045
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834589-QFE1045
Ultra Librarian 3D Model Ultra Librarian QFE1045 CAD Model

Description

The QFE1045, manufactured by Qualcomm, is an Envelope Tracking (ET) Power Management IC (PMIC) designed to enhance the efficiency of 3G/4G/5G mobile devices. It works in conjunction with a Qualcomm RF transceiver and power amplifier to dynamically adjust the PA supply voltage, optimizing power consumption based on the signal being transmitted. This results in significant improvements in talk time, data throughput, and overall battery life.

Applications

  • Mobile phones (smartphones and feature phones)
  • Tablets
  • Mobile hotspots
  • Data cards
  • Other cellular-connected devices

Features

  • Envelope Tracking (ET) technology for power amplifier efficiency improvement
  • Dynamically adjusts PA supply voltage
  • Integrated DC-DC converter for efficient power delivery
  • Supports various 3G/4G/5G bands and modes
  • Low quiescent current for minimal power consumption in idle mode
  • I2C control interface for flexible configuration
  • Compact package size for space-constrained applications
  • Over-voltage and over-current protection

Benefits

  • Extended Battery Life: By optimizing PA efficiency, the QFE1045 significantly extends the battery life of mobile devices.
  • Improved Talk Time: Users can enjoy longer talk times without needing to recharge as frequently.
  • Enhanced Data Throughput: More efficient power usage enables higher data rates and improved network performance.
  • Reduced Heat Dissipation: Lower power consumption leads to less heat generation, improving device reliability and user comfort.
  • Smaller Device Footprint: The compact package size allows for smaller and more streamlined mobile device designs.

Additional Details

The QFE1045 is typically used with Qualcomm's RF front-end solutions, including RF transceivers and power amplifiers. It supports a wide range of operating frequencies and modulation schemes used in modern cellular networks. The I2C interface allows for precise control and monitoring of the PMIC's performance. Specific voltage and current ratings, along with detailed timing characteristics, are typically found in the device's datasheet.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess