Products specifications

Win Source Part Number 1157196-BC26NB-04-STD
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC26NB-04-STD CAD Model

Description

The BC26NB-04-STD is a custom part designed by Quectel.

  • Purpose: Designed to meet specific needs of electronic devices
  • Requirements Met: Low power consumption and high performance
  • Solution for: IoT, smart meters, and wearable devices
  • Features: Compact size, wide operating temperature range, and high level of integration
  • Ideal for: Applications requiring high flexibility and customization

You May Also Be Interested in

Apem Inc.
SWITCH THUMB HEX COMP 0.1A 40V / Thumbwheel Switch Hexadecimal Complement 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS9307AK2
Intel
Need more? Email Us
ECAD model for D2187A-30
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6122
Broadcom Limited
Need more? Email Us
ECAD model for BCM56102A1KEB
Brilliance Semiconductor
SRAM, 256K, 32KX8, 2.4-5.5V, PDIP28
Need more? Email Us
ECAD model for BS62LV256PIP55
TT Electronics
Need more? Email Us
ECAD model for C1604-82RGI
YG-1 Tool Company
Carbide Dream Drill W/ Coolant (5Xd) - Metric
Need more? Email Us
ECAD model for DH408160
Intersil
Need more? Email Us
ECAD model for CA239M
Cypress Semiconductor Corp
Network Search Engine 388-Pin BGA
Need more? Email Us
ECAD model for CYNSE70256-66BHC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.6242 $73.1210
11+ $11.9995 $131.9945
17+ $11.6243 $197.6131
23+ $11.2492 $258.7316
30+ $10.8740 $326.2200
40+ $9.7498 $389.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,050 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention