Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037574-BTA06-600CW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-600CW CAD Model

Description

The BTA06-600CW is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current of up to 6A and a voltage range up to 600V. This triac is part of the standard series, specifically tailored for general-purpose AC switching applications where high surge capability is required.

Key Features

  • Current Rating: Capable of handling 6A RMS on-state current, making it suitable for a wide range of applications.
  • Voltage Capability: With a blocking voltage of up to 600V, it is ideal for handling moderate to high voltage AC circuits.
  • Surge Current: It offers a high surge current capability, ensuring reliability during transient conditions.
  • Gate Trigger Voltage: Low gate trigger voltage (Vgt) makes it easy to interface with control circuits.
  • Snubberless Technology: The device incorporates snubberless technology which helps to reduce noise and simplify circuit design.
  • Thermal Resistance: Features low thermal resistance, ensuring efficient heat dissipation during operation.
  • Insulation: Comes with a high insulation voltage of 2500V (RMS) which provides excellent isolation between the triac and the gate circuit.

Applications

The BTA06-600CW is a versatile component suitable for a broad range of applications, including:

  • Motor control circuits
  • Domestic lighting dimmers
  • Heating regulation systems
  • Static relays
  • Inductive load control systems

Quality and Reliability

STMicroelectronics ensures that the BTA06-600CW meets the highest quality and reliability standards. The device is compliant with RoHS and conforms to international certifications, providing assurance of its performance and durability in various operating conditions.

Conclusion

The BTA06-600CW from STMicroelectronics is a robust and reliable triac, designed for efficient operation in a wide range of AC power control applications. Its high surge capability, combined with low gate trigger voltage and snubberless technology, make it an excellent choice for designers looking to create compact, noise-reduced, and efficient control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $0.2558
ECAD model for BTA12-600CW
ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220
Lowest to $8.0689
ECAD model for MAC12M
Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO252
Lowest to $0.9735
ECAD model for L6004D8RP
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6116 $51.9860
200+ $0.5018 $100.3600
310+ $0.4861 $150.6910
430+ $0.4704 $202.2720
550+ $0.4548 $250.1400
740+ $0.4077 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 580 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention