Products specifications

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Cellular
Protocol LTE, WCDMA
Data Rate 10Mbps
Power - Output 33dBm
Sensitivity -102dBm
Serial Interfaces UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Current - Receiving 34mA
Current - Transmitting 34mA
Mounting Type Card Edge
Temperature Range - Operating -40°C ~ 80°C
Package / Case Module
Base Product Number EC21
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C 23
HTSUS 8517.62.0090
Win Source Part Number 917755-EC21AFA-512-STD
Ultra Librarian 3D Model Ultra Librarian EC21AFA-512-STD CAD Model

Description

The 917755-EC21AFA-512-STD is an RF transceiver module and modem, suitable for wireless communication applications. It supports LTE and WCDMA protocols, with a data rate of 10Mbps.

  • Protocols: LTE and WCDMA
  • Data Rate: 10Mbps
  • RF Family/Standard: Cellular
  • Voltage Supply: 3V to 3.6V
  • Power Output: 33dBm
  • Sensitivity: -102dBm
  • Current Consumption (RX/TX): 34mA
  • Package: Tape and Reel
  • Standard Package: 250 pieces
  • Temperature Range: -40°C to 80°C
  • Series: EC21
  • Manufacturer: Quectel
  • ECCN: 5A992C
  • Counterfeit Risk: 61% chance in the open market
  • HTSUS Code: 8517.62.0090
  • Market Status: Active

You May Also Be Interested in

Espressif
SMD MODULE, ESP32-S2R2 WITH 2 MB / WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
Need more? Email Us
ECAD model for ESP32-S2-SOLO-N4R2
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Need more? Email Us
ECAD model for ESP32-S2-WROOM-I-N4
Digi International
RF TXRX MODULE ISM < 1GHZ SMD
Need more? Email Us
ECAD model for XB9X-DMRS-031
Decawave Limited
RF TXRX MODULE 802.15.4 CHIP ANT
Lowest to $53.5878
ECAD model for DWM1000
Renesas Electronics America
BLUETOOTH LOW ENERGY 5.1 MODULE / Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Trace Surface Mount
Lowest to $7.2367
ECAD model for DA14531MOD-00F01002
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.6485
ECAD model for AI-WB2-13U
Seeed Technology Co., Ltd
TXRX ESP8266 MOD WIFI TRACE ANT / Module 802.11b/g/n 2.4835GHz
Need more? Email Us
ECAD model for 113990234
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Lowest to $2.1179
ECAD model for AI-WB2-12S
Free2Move
RF TXRX MOD BLUETOOTH CHIP ANT / LOW POWER BLUETOOTH MODULE WITH ANTENNA
Need more? Email Us
ECAD model for F2M03GLA-S01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,695 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention