EN
  • EN
  • DE

EC25AUTLFB-512-SNAS

Part No EC25AUTLFB-512-SNAS
Manufacturer Quectel
Catalog OEM Parts (C - E)
Description IoT/M2M-Optimized LTE Cat 4 Module 3.3V to 4.3V LCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989000-EC25AUTLFB-512-SNAS
Categories OEM Parts(C-E)
Manufacturer Quectel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EC25AUTLFB-512-SNAS CAD Model

Description

The Quectel EC25-AUTLFB-512-SNAS is a high-performance LTE Cat 4 module optimized for M2M and IoT applications. It delivers maximum data rates of 150Mbps downlink and 50Mbps uplink. This module is designed for the Australian market but may have global compatibility with appropriate band configurations. It integrates multiple features, including GNSS, making it suitable for a wide range of applications requiring cellular connectivity and location tracking.

Applications:

  • Asset tracking: Tracking the location of vehicles, containers, and other valuable assets.
  • Telematics: Providing connectivity for vehicle telematics systems, including fleet management and usage-based insurance.
  • Smart metering: Enabling remote reading and control of electricity, water, and gas meters.
  • Industrial IoT: Connecting industrial equipment and machinery to the internet for remote monitoring and control.
  • Point-of-sale (POS) systems: Providing wireless connectivity for payment terminals.

Features:

  • LTE Cat 4: Supports maximum data rates of 150Mbps downlink and 50Mbps uplink.
  • Multi-band support: Operates on multiple LTE bands for global compatibility (check datasheet for specific bands).
  • GNSS: Integrated GPS, GLONASS, BeiDou, Galileo receiver for location tracking.
  • Voice over LTE (VoLTE): Supports voice calls over the LTE network.
  • Multiple interfaces: Includes USB, UART, and other interfaces for connecting to external devices.
  • Compact size: Small form factor for easy integration into various devices.

Benefits:

  • High-speed connectivity: Enables fast and reliable data transfer.
  • Global coverage: Supports multiple LTE bands for use in different regions.
  • Accurate location tracking: Provides precise location information for asset tracking and other applications.
  • Voice communication: Supports voice calls over the LTE network.
  • Flexible integration: Multiple interfaces allow for easy connection to external devices.
  • Small form factor: Compact size makes it easy to integrate into space-constrained devices.

Additional Details:

The EC25-AUTLFB-512-SNAS module typically requires an external antenna for cellular and GNSS connectivity. The module's power consumption varies depending on the operating mode and data transmission rate. The '512' likely refers to the amount of Flash memory in MB and the 'SNAS' is specific to the firmware of the module. The module can be controlled using AT commands over a serial interface.

Proper integration of the EC25-AUTLFB-512-SNAS module requires careful consideration of antenna placement, power supply design, and thermal management. Refer to the manufacturer's documentation for detailed design guidelines and application notes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess