Products specifications

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Series M66
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Bluetooth, Cellular
Protocol Bluetooth v3.0, GSM, GPRS
Modulation -
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Power - Output 2W
Sensitivity -109dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Utilized IC / Part -
Memory Size -
Voltage - Supply 3.3V ~ 4.6V
Current - Receiving 1.2mA ~ 1.3mA
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1379019-M66FA-04-STD
Ultra Librarian 3D Model Ultra Librarian M66FA-04-STD CAD Model

Description

The Quectel M66FA-04-STD is an RF transceiver module designed for wireless communication applications.

  • Frequency Range: 850MHz, 900MHz, 1.8GHz, and 1.9GHz
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Voltage Supply: 3.3V to 4.6V
  • Power Output: 2W
  • Data Rate: 85.6kbps
  • Protocols: Bluetooth v3.0, GSM, and GPRS
  • Interface: UART serial
  • Receiving Current Consumption: 1.2mA to 1.3mA
  • Product Status: Obsolete

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave? Transceiver Module 908MHz Surface Mount
Lowest to $12.5436
ECAD model for ZM5202AU-CME3R
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Need more? Email Us
ECAD model for ESP32-S2-WROOM-I-N4
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.6485
ECAD model for AI-WB2-13U
Jennic
Need more? Email Us
ECAD model for JN5139-001-M03R1T
Anaren
RF TXRX MODULE ISM
Need more? Email Us
ECAD model for A1101R08C00GM
Texas Instruments
RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $57.4081
ECAD model for CC3000MOD
Microchip Technology
RF TXRX MODULE 802.15.4 / 802.15.4/ZigBee SOC 2483.5MHz 250Kbps 57-Pin SMD T/R
Lowest to $79.0446
ECAD model for ATZB-A24-U0BR
Free2Move
RF TXRX MOD BLUETOOTH CHIP ANT / LOW POWER BLUETOOTH MODULE WITH ANTENNA
Need more? Email Us
ECAD model for F2M03GLA-S01
U-blox
RF TXRX MODULE CELLULAR SMD / Cellular 3G (AT&T) Transceiver Module 850MHz, 1.8GHz Antenna Not Included Surface Mount
Lowest to $59.7420
ECAD model for SARA-U270-03S

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0894 $66.2682
8+ $18.1246 $144.9968
12+ $17.5582 $210.6984
16+ $16.9920 $271.8720
20+ $16.4256 $328.5120
27+ $14.7263 $397.6101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention