EN
  • EN
  • DE

ATZB-A24-U0BR

Part No ATZB-A24-U0BR
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 / 802.15.4/ZigBee SOC 2483.5MHz 250Kbps 57-Pin SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Series ZigBit
Packaging Reel package
Part Status Obsolete(EOL)
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -101dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Not Included
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Operating Supply Voltage 3 V ~ 3.6 V
Current - Receiving 39.5mA
Current - Transmitting 183.5mA
Mounting SMD
Operating Temperature Range -20°C ~ 70°C
Package Module
Win Source Part Number 769334-ATZB-A24-U0BR
Popularity Medium
Supply and Demand Status Limited
Family Name ATZB-A24
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATZB-A24-U0BR CAD Model

Description

Microchip Technology's ATZB-A24-U0BR RF Transceiver Module

The ATZB-A24-U0R from Microchip Technology is a compact, low-power, 2.4 GHz IEEE 802.15.4-compliant radio transceiver module designed for ZigBee and other wireless communication protocols. This module is a versatile solution for developers looking to integrate wireless capabilities into their Internet of Things (IoT) applications, home automation systems, and industrial networks with minimal effort and time to market.

Key Features

  • Integrated Design: The ATZB-A24-U0BR module combines an RF transceiver with a 16-bit microcontroller, providing a complete system-on-chip solution. This integration simplifies design processes and reduces the need for additional components.
  • High Performance: With its efficient power management and excellent receiver sensitivity, this module ensures robust and reliable wireless communication even in environments with high levels of interference.
  • Low Power Consumption: Designed for battery-powered applications, the module features multiple power-down modes, which significantly extend battery life and reduce energy costs.
  • Easy to Integrate: The compact form factor and surface-mount package allow for easy integration into a wide range of devices without the need for extensive RF experience or knowledge.
  • Pre-certified: The ATZB-A24-U0BR comes with pre-certifications, reducing the time, cost, and risk associated with the certification process for end products.
  • Development Support: Microchip Technology provides extensive support through development kits, software stacks, and documentation, enabling rapid development and deployment.

Applications

With its versatility and ease of use, the ATZB-A24-U0BR is well-suited for a variety of applications, including but not limited to:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Building Automation
  • Healthcare Devices
  • Consumer Electronics

Whether you are a seasoned developer or new to wireless technology, the ATZB-A24-U0BR from Microchip Technology offers a reliable and cost-effective solution for adding wireless connectivity to your projects.

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Quectel
Linear IC
Lowest to $22.9926
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5169 $73.5169
2+ $60.3222 $120.6444
3+ $58.4361 $175.3083
5+ $56.5511 $282.7555
6+ $54.6662 $327.9972
8+ $49.0113 $392.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess