EN
  • EN
  • DE

CC2560AYFVT

Part No CC2560AYFVT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 54-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Max) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Supply Voltage - Operating 2.2 V to 4.8 V
Current - Receiving 40.5mA to 41.2mA
Current - Transmitting 40.5mA to 41.2mA
Temperature Range - Operating -20°C to 70°C
Dimension 54-BGA, DSBGA
Win Source Part Number 1028033-CC2560AYFVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC2560AYFVT CAD Model

Description

Product Overview: Texas Instruments CC2560AYFVT

The CC2560AYFVT is a cutting-edge Bluetooth wireless technology solution from the renowned manufacturer Texas Instruments. Designed to provide designers and engineers with a robust and flexible connectivity option, this product is ideal for a wide range of applications in the consumer electronics, automotive, and industrial markets.

Key Features

  • Bluetooth 4.1 Support: The device is compliant with Bluetooth 4.1 specifications, ensuring compatibility with a wide range of Bluetooth-enabled devices and providing a stable, secure connection for data and voice communication.
  • Enhanced Data Rate (EDR): With support for EDR, the CC2560AYFVT can achieve higher throughput rates, which is essential for applications requiring fast data transfers, such as streaming audio.
  • Low Power Consumption: Its power-efficient design makes it suitable for battery-operated devices, helping to extend the battery life and reduce power costs.
  • Small Form Factor: The compact size of the CC2560AYFVT allows for easy integration into space-constrained designs without compromising on performance.
  • Robust Security: The product incorporates advanced security features to protect wireless data, ensuring that sensitive information remains safe from unauthorized access.

Applications

  • Wireless Audio Systems
  • Automotive Hands-Free Solutions
  • Industrial Monitoring and Control
  • Health and Fitness Wearables
  • Smart Home Devices

The CC2560AYFVT is a highly integrated solution that simplifies the implementation of Bluetooth in any product. Its support for the latest Bluetooth specifications, combined with Texas Instruments' reputation for quality and reliability, makes it an excellent choice for developers looking to add wireless connectivity to their designs. Whether you're creating a new wearable device, upgrading an automotive infotainment system, or developing smart home technology, the CC2560AYFVT provides the performance and features necessary to deliver a superior user experience.

Technical Specifications

  • Bluetooth 4.1 Compliant
  • 2.4 GHz Bluetooth transceiver
  • Support for Enhanced Data Rate (EDR) up to 3 Mbps
  • Low power consumption modes for energy saving
  • Advanced security features including encryption and authentication
  • Compact QFN package for space-sensitive applications

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess