EN
  • EN
  • DE

CC1201RHBT

Part No CC1201RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / RF Transceiver FSK/GFSK/MSK/OOK 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Frequency 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz
Data Rate (Maximum) 1.25Mbps
Power - Output 16dBm
Sensitivity -120dBm
Memory Size 4kB ROM, 256B RAM
Serial Interfaces SPI
GPIO 4
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 19mA ~ 23.6mA
Current - Transmitting 33.6mA ~ 54mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771260-CC1201RHBT
Popularity Medium
Supply and Demand Status Limited
Family Name CC1201
Introduction Date December 11, 2013
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1201RHBT CAD Model

Description

The CC1201RHBT is a state-of-the-art wireless communication integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This high-performance chip is a key component in modern RF communication systems and is specifically engineered to meet the rigorous demands of industrial and consumer applications alike.

At the heart of the CC1201RHBT lies a highly efficient RF transceiver, which operates in the sub-1 GHz band, making it ideal for a wide range of wireless applications. Its versatility is further enhanced by its support for various modulation formats, including 2-FSK, 4-FSK, GFSK, MSK, and OOK, ensuring compatibility with numerous communication protocols.

The CC1201RHBT boasts an impressive link budget, providing extended range and reliable data transmission even in challenging environments. Its low-power consumption makes it a perfect choice for battery-operated devices, where energy efficiency is paramount. Additionally, with its selectable data rates and programmable output power, this IC can be tailored to meet specific application requirements, balancing performance with power conservation.

Texas Instruments has equipped the CC1201RHBT with a robust set of features to facilitate seamless integration into existing systems. These include an advanced packet handling system with CRC, forward error correction, and automatic frequency compensation. The inclusion of a clear channel assessment (CCA) feature also enables the chip to avoid congested RF channels, thereby reducing the likelihood of interference.

The CC1201RHBT is not just about raw performance; it's also designed with security in mind. The built-in hardware AES encryption engine ensures that data remains secure during wireless transmission, providing peace of mind for applications where data integrity and confidentiality are critical.

Whether you're developing smart grid infrastructure, home automation systems, wireless sensor networks, or any other application requiring robust and secure wireless communication, the CC1201RHBT from Texas Instruments is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3528 $53.5280
23+ $4.3921 $101.0183
36+ $4.2548 $153.1728
49+ $4.1176 $201.7624
63+ $3.9803 $250.7589
85+ $3.5686 $303.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess