EN
  • EN
  • DE

CC1010PAG

Part No CC1010PAG
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation FSK
Frequency 315MHz, 433MHz, 868MHz, 915MHz
Data Rate (Max) 76.8kBaud
Power - Output 0dBm
Sensitivity -107dBm
Memory Size 32kB Flash, 2kB SRAM
Serial Interfaces SPI, UART
GPIO 26
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 9.1mA ~ 11.9mA
Current - Transmitting 5.3mA ~ 26.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number CC1010
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 576697-CC1010PAG
Ultra Librarian 3D Model Ultra Librarian CC1010PAG CAD Model

Description

The CC1010PAG is a highly integrated microcontroller from Texas Instruments, combining a high-performance RF transceiver with an industry-standard enhanced 8051 MCU. This powerful component is designed for low-power wireless applications, making it an ideal choice for a wide range of applications in the industrial, medical, and consumer markets.

Key Features

  • Integrated RF Transceiver: The CC1010PAG operates in the 300-1000 MHz frequency bands, offering flexibility for various wireless communication standards.
  • Enhanced 8051 Microcontroller: The built-in MCU is optimized for low-power and high-performance, featuring a fully integrated frequency synthesizer, a power amplifier, a crystal oscillator, and a modulator.
  • Programmable Output Power: Users can adjust the output power to meet specific application requirements, optimizing power consumption and extending battery life.
  • Low Power Consumption: The device is designed for battery-operated systems, with several power-saving modes to ensure efficient energy usage.
  • Flexible Memory Options: It includes 32KB of flash memory and 2KB of RAM, providing ample space for application code and data storage.
  • Robust Security Features: Equipped with hardware-supported AES-128 encryption, the CC1010PAG ensures secure data communication.
  • Wide Operating Temperature Range: The device is reliable across a temperature range of -40°C to +85°C, suitable for harsh environmental conditions.

Applications

The CC1010PAG's versatility makes it an excellent choice for a variety of wireless applications, including but not limited to:

  • Wireless sensor networks
  • Industrial monitoring and control
  • Home automation systems
  • Remote keyless entry
  • Telemetry and remote metering

Conclusion

In conclusion, the CC1010PAG from Texas Instruments is a robust and versatile microcontroller that integrates a powerful RF transceiver with an enhanced 8051 MCU. Its low-power consumption, programmable output power, and secure communication capabilities make it an excellent choice for developers looking to create efficient and reliable wireless solutions.

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess