EN
  • EN
  • DE

HEF4007UBT

Part No HEF4007UBT
Manufacturer NXP / Nexperia
Description Dual complementary pair and inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179779-HEF4007UBT
Manufacturer Homepage www.nxp.com
Family Name HEF4007
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4007UBT CAD Model

Description

Product Overview: NXP HEF4007UBT

The NXP HEF4007UBT is a versatile and high-performance CMOS device that belongs to a family of logic circuits known for their reliability and ease of use. This particular model is a dual-purpose chip that can function either as a pair of complementary MOS transistors or as a medium-speed, fully static, dual 3-channel analog multiplexer/demultiplexer.

Key Features

  • Functional Versatility: The HEF4007UBT can be configured as separate n-channel and p-channel MOSFETs or combined to use as transmission gates, providing excellent design flexibility.
  • High Noise Immunity: Characteristic of CMOS technology, the device boasts a high noise immunity, making it suitable for applications where signal integrity is paramount.
  • Low Power Consumption: Thanks to its CMOS construction, it features low power dissipation, which is ideal for battery-operated devices and energy-efficient designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 15V, catering to various application needs and making it compatible with other logic families when used with appropriate interfacing.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which is a significant advantage for balanced propagation delays in circuit designs.

Applications

The HEF4007UBT is suitable for a broad range of applications, including:

  • Logic circuit building blocks
  • Analog multiplexing and demultiplexing
  • Signal gating
  • Amplifier building blocks
  • Crystal oscillators
  • Linear amplifiers

Package and Quality

The HEF4007UBT is available in a surface-mount SO14 package, which is conducive to automated assembly processes and compact PCB designs. NXP's commitment to quality ensures that each device meets stringent standards, providing designers with a reliable component for their electronic systems.

Whether you're looking to create complex logic arrays, design analog interfaces, or develop low-power circuits, the NXP HEF4007UBT offers the performance and flexibility required to meet a wide array of design challenges.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1374 $58.3950
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,175+ $0.1063 $231.2025
2,810+ $0.1028 $288.8680
3,800+ $0.0912 $346.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess