EN
  • EN
  • DE

CC110LRTKT

Part No CC110LRTKT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, 4FSK, GFSK, MSK, OOK
Frequency 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz
Data Rate (Max) 600kbps
Power - Output 12dBm
Sensitivity -116dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 14.3mA to 17.1mA
Current - Transmitting 12.3mA to 34.2mA
Temperature Range - Operating -40°C to 85°C
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 142610-CC110LRTKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC110LRTKT CAD Model

Description

Product Overview

The CC110LRTKT is designed for seamless RF communication at low costs without compromising on quality. Its compact size and energy-efficient design make it ideal for modern IoT applications.

Features and Benefits

  • Minimal energy draw extends operational life in battery-based devices.
  • Supports both synchronous and asynchronous data transfer.
  • Selectable data rates allow flexibility in communication strategies.

Applications

  • Environmental monitoring
  • Automated meter reading (AMR)
  • Wireless alarm systems
  • Personal tracking devices

Additional Details

The CC110LRTKT features an adaptive frequency support mechanism, ensuring optimal performance across diverse environments. Its managed transition between low-power states enables enhanced battery management.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess