Products specifications Report Issue?

Win Source Part Number 2001333-MC60CA-04-STD
Win Source Part Number Cross
Manufacturer Quectel
Category RF and Wireless RF Transceiver Modules and Modems
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
RF Family/Standard Cellular, Navigation
Protocol BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS
Frequency 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz
Serial Interfaces ADC, GPIO, PCM, UART
Antenna Type Antenna Not Included
Ultra Librarian 3D Model Ultra Librarian MC60CA-04-STD CAD Model

Description

The Quectel RF transceiver module is a navigation and cellular module that operates on a frequency range of 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, and 1.9GHz. The module supports protocols such as BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, and GPRS. The module comes in a tape and reel, cut tape, and Digi-Reel package. It has serial interfaces such as ADC, GPIO, PCM, and UART and does not include an antenna. The module is part of the RF and wireless RF transceiver modules and modems category and is an obsolete product with cross-reference alternatives.

You May Also Be Interested in

Murata Electronics North America
RX TXRX MODULE WIFI CHIP CONN MT / WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip Connector Mount
Need more? Email Us
ECAD model for SN802GRC-4M
STMicroelectronics
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for SPBT2532C2.AT
Microchip Technology
802.15.4/ZigBee SOC 2483.5MHz 250Kbps 43-Pin T/R / RF TXRX MODULE 802.15.4 CHIP ANT
Lowest to $26.0776
ECAD model for ATZB-24-A2R
STMicroelectronics
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.5220
ECAD model for SPBTLE-1S
Microchip Technology
RX TXRX MOD WIFI TRACE ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $14.4905
ECAD model for ATWINC1500-MR210PB1954
Quectel
RF TXRX MOD CELLULAR SMD / Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Lowest to $17.8626
ECAD model for BG95M3LA-64-SGNS
U-blox
RX TXRX MOD BT 5.0 TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.36GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $16.3741
ECAD model for BMD-340-A-R
U-blox
NARROWBAND IOT MODULE CAT NB1 BA / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-01
STMicroelectronics
RX TXRX MOD ISM < 1GHZ CHIP SMD / General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for SP1ML-915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0632 $72.2528
8+ $14.8211 $118.5688
12+ $14.3580 $172.2960
17+ $13.8948 $236.2116
21+ $13.4316 $282.0636
28+ $12.0421 $337.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,450 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention