EN
  • EN
  • DE

SPBT2532C2.AT

Part No SPBT2532C2.AT
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MODULE BLUETOOTH SMD  /  Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR, Class 2
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 2dBm
Sensitivity -85dBm
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Antenna Not Included
Utilized IC / Part STLC2500D
Memory Size 256kB Flash, 48kB RAM
Voltage - Supply 3.3V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case PCB Module
Base Product Number SPBT2532
Other Names 497-10539,SPBT2532C2AT
Standard Package 152
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 1235662-SPBT2532C2.AT
Ultra Librarian 3D Model Ultra Librarian SPBT2532C2.AT CAD Model

Description

STMicroelectronics SPBT2532C2.AT Overview

The SPBT2532C2.AT from STMicroelectronics is a cutting-edge Bluetooth module designed for seamless wireless communication integration into various electronic devices. This compact module is part of STMicroelectronics' extensive range of Bluetooth products, known for their reliability and high performance.

Key Features

  • Bluetooth Specification: The module is compliant with Bluetooth Specification v2.1 + EDR, ensuring compatibility with a wide range of Bluetooth-enabled devices.
  • Integrated Chip Antenna: It comes with an integrated chip antenna which simplifies the design process for system integrators and reduces the time to market.
  • Small Form Factor: Its small footprint (11.5 x 13.5 mm) makes it ideal for applications where space is at a premium, such as in wearable technology or compact sensor modules.
  • Low Power Consumption: The module is designed for low power consumption, which is critical for battery-powered devices, ensuring longer operation times between charges.
  • Easy-to-Use Interface: It features UART (Universal Asynchronous Receiver/Transmitter) interface that facilitates easy communication with microcontrollers and other digital systems.
  • Secure Connection: Enhanced Data Rate (EDR) support allows for faster data transfer while maintaining a secure connection between devices.

Applications

The SPBT2532C2.AT module is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as wireless headsets, game controllers, and smart wearables.
  • Industrial automation for wireless monitoring and control systems.
  • Healthcare devices for patient monitoring and data logging.
  • Home automation products like smart lighting systems and thermostats.

Why Choose SPBT2532C2.AT?

Choosing the SPBT2532C2.AT module from STMicroelectronics means selecting a product from a trusted leader in the semiconductor industry. The module's robust design, ease of integration, and energy efficiency make it an excellent choice for developers looking to add Bluetooth functionality to their projects with minimal fuss and maximum reliability.

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess