EN
  • EN
  • DE

LTC3216EDE#PBF

Part No LTC3216EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP LED 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, High Current LEDs
Voltage - Input 2.9 V to 4.4 V
Number of Outputs 1
Output Voltage Multiple
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 303275-LTC3216EDE
Ultra Librarian 3D Model Ultra Librarian LTC3216EDE#PBF CAD Model

Description

LTC3216EDE#PBF - LED Driver from Linear Technology

The LTC3216EDE#PBF is a versatile and efficient LED driver integrated circuit (IC) developed by Linear Technology, now part of Analog Devices. This high-performance IC is designed to provide a constant-current output to drive high-brightness LEDs, making it an ideal solution for portable lighting applications and backlighting in small LCD displays.

Key Features:

  • Adjustable Output Current: The LTC3216EDE#PBF allows for precise control of the LED current from 1mA to 400mA, which can be set via an external resistor. This feature provides flexibility in adjusting the brightness of the connected LEDs.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, this LED driver can be powered by a variety of sources, including single-cell Li-Ion batteries, making it suitable for handheld devices.
  • High Efficiency: The device offers high efficiency up to 94%, which helps to maximize battery life and reduce heat generation.
  • Integrated Schottky Diode: The inclusion of an internal low Vf Schottky diode simplifies the design and reduces external component count.
  • Soft-Start Capability: To prevent inrush current at startup, the LTC3216EDE#PBF features a soft-start function, which gradually ramps up the LED current.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the IC and the LEDs from overheating.

Applications:

The LTC3216EDE#PBF is well-suited for a range of applications where efficient, adjustable LED driving is required. These include:

  • Portable and battery-powered devices
  • Cell phone cameras and flashlights
  • GPS units
  • Small LCD panel backlights
  • Medical instrumentation

Package and Quality:

This LED driver comes in a compact, low-profile (0.75mm) 14-lead DFN package with enhanced thermal performance. The LTC3216EDE#PBF is RoHS compliant and is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess